Taitien Electronics Co., Ltd. Oscillators NA-10M-6815

Description
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet
Description
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NA-10M-6815-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
NA-10M-6815-ND
Oscillators NA-10M-6815-ND
"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"

"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number NA-10M-6815-ND
Product Name Oscillators
Oscillator Type OCXO
Package / Form Factor Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads"
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details