Tai-Tech Advanced Electronics Co Ltd Common Mode Chokes WCM 2012F2SF-161T03

Description
CMC 350MA 2LN 160 OHM SMD
Request a Quote Datasheet
Description
CMC 350MA 2LN 160 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 4816-WCM2012F2SF-161T03TR-ND - DigiKey
Thief River Falls, MN, United States
CMC 350MA 2LN 160 OHM SMD

CMC 350MA 2LN 160 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-WCM2012F2SF-161T03CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 350MA 2LN 160 OHM SMD

CMC 350MA 2LN 160 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-WCM2012F2SF-161T03DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 350MA 2LN 160 OHM SMD

CMC 350MA 2LN 160 OHM SMD

Buy Now Datasheet
Inductor and Choke - 839-WCM 2012F2SF-161T03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-WCM 2012F2SF-161T03
Inductor and Choke 839-WCM 2012F2SF-161T03
2 LINE COMMON MODE CHOKE SURFACE Product overview: WCM 2012F2SF-161T03 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-WCM 2012F2SF-161T03 can be used for catalog matching and distributor lookup.

2 LINE COMMON MODE CHOKE SURFACE Product overview: WCM 2012F2SF-161T03 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-WCM 2012F2SF-161T03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1383852-WCM 2012F2SF-161T03 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1383852-WCM 2012F2SF-161T03
Filters - Common Mode Chokes 1383852-WCM 2012F2SF-161T03
Win Source Part Number: 1383852-WCM 2012F2SF-161T03 Category: Filters>Common Mode Chokes Series: WCM2012F2SF Package: Tape & Reel Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 350mA Standard Package: 2,000 pcs Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 160 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383852-WCM 2012F2SF-161T03
Category: Filters>Common Mode Chokes
Series: WCM2012F2SF
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 350mA
Standard Package: 2,000 pcs
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 160 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-WCM2012F2SF-161T03TR-ND 839-WCM 2012F2SF-161T03 1383852-WCM 2012F2SF-161T03
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3500 ohms 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details