FIXED IND 0.24UH 3.5A 26 MOHM SM
FIXED IND 0.24UH 3.5A 26 MOHM SM
FIXED IND 0.24UH 3.5A 26 MOHM SM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-VMPI10808TMH-R24MBCDS7DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |