TVS DIODE 0402 5VWM 7VC 30PF SGD
TVS DIODE 0402 5VWM 7VC 30PF SGD
TVS DIODE 0402 5VWM 7VC 30PF SGD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4816-TVSD0402SSXF050-300PDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 200 watts |
| VC | 11 volts |