TVS DIODE 0402 5VWM 12VC 2.5PF S
TVS DIODE 0402 5VWM 12VC 2.5PF S
TVS DIODE 0402 5VWM 12VC 2.5PF S
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4816-TVSD0402ESXF050-2R5PDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 45 watts |
| VC | 15 volts |