AUTO TVS DIODE 0402 5VWM 12VC 0.
AUTO TVS DIODE 0402 5VWM 12VC 0.
AUTO TVS DIODE 0402 5VWM 12VC 0.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4816-TVSD0402EHXV050-0R3PCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 54 watts |
| VC | 18 volts |