Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC1265HP-330MG-D

Description
FIXED IND 33UH 8A 58 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 33UH 8A 58 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC1265HP-330MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 8A 58 MOHM SMD

FIXED IND 33UH 8A 58 MOHM SMD

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
TMPC1265HP-330MG-D
Inductors/Coils/Transformers >> Power Inductors TMPC1265HP-330MG-D
8A 33uH ±20% 11A SMD,13.5x12.5x6.2mm Power Inductors ROHS

8A 33uH ±20% 11A SMD,13.5x12.5x6.2mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 4816-TMPC1265HP-330MG-DTR-ND TMPC1265HP-330MG-D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers