FIXED IND 1.5UH 9A 15 MOHM SMD
FIXED IND 1.5UH 9A 15 MOHM SMD
FIXED IND 1.5UH 9A 15 MOHM SMD
Win Source Part Number: 1383674-TMPC 0603H-1R5MG-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0603H
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 18A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs
1.5 UH SHIELDED MOLDED INDUCTOR Product overview: TMPC 0603H-1R5MG-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5 UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TMPC 0603H-1R5MG-D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4816-TMPC0603H-1R5MG-DCT-ND | 1383674-TMPC 0603H-1R5MG-D | 71-TMPC 0603H-1R5MG-D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 1.5 UH Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Carbonyl Powder | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |