Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC 0515HP-1R0MG-D

Description
FIXED IND 1UH 6A 99 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 6A 99 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC0515HP-1R0MG-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 6A 99 MOHM SMD

FIXED IND 1UH 6A 99 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383672-TMPC 0515HP-1R0MG-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383672-TMPC 0515HP-1R0MG-D
Inductors, Coils, Chokes - Fixed Inductors 1383672-TMPC 0515HP-1R0MG-D
Win Source Part Number: 1383672-TMPC 0515HP-1R0MG-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0515HP-D Package: Tape & Reel (TR) Shielding: Unshielded Size / Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm) Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 99mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 9A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,500 pcs

Win Source Part Number: 1383672-TMPC 0515HP-1R0MG-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0515HP-D
Package: Tape & Reel (TR)
Shielding: Unshielded
Size / Dimension: 0.224" L x 0.205" W (5.70mm x 5.20mm)
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 99mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 9A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,500 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-TMPC0515HP-1R0MG-DTR-ND 1383672-TMPC 0515HP-1R0MG-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details