Tai-Tech Advanced Electronics Co Ltd Inductors, Coils, Chokes - Fixed Inductors TMPC 0412HP-1R0MG-Z02

Description
Win Source Part Number: 1383671-TMPC 0412HP-1R0MG-Z02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0412HP Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 6A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383671-TMPC 0412HP-1R0MG-Z02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0412HP Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 6A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1383671-TMPC 0412HP-1R0MG-Z02 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383671-TMPC 0412HP-1R0MG-Z02
Inductors, Coils, Chokes - Fixed Inductors 1383671-TMPC 0412HP-1R0MG-Z02
Win Source Part Number: 1383671-TMPC 0412HP-1R0MG-Z02 Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0412HP Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 6A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1383671-TMPC 0412HP-1R0MG-Z02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0412HP
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 6A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0412HP-1R0MG-Z02TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4A 47 MOHM SMD

FIXED IND 1UH 4A 47 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0412HP-1R0MG-Z02DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4A 47 MOHM SMD

FIXED IND 1UH 4A 47 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0412HP-1R0MG-Z02CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4A 47 MOHM SMD

FIXED IND 1UH 4A 47 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1383671-TMPC 0412HP-1R0MG-Z02 4816-TMPC0412HP-1R0MG-Z02TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data