Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPC 0302H-2R2MG

Description
FIXED IND 2.2UH 3.5A 75 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.5A 75 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPC0302H-2R2MGDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.5A 75 MOHM SMD

FIXED IND 2.2UH 3.5A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0302H-2R2MGTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.5A 75 MOHM SMD

FIXED IND 2.2UH 3.5A 75 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPC0302H-2R2MGCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.5A 75 MOHM SMD

FIXED IND 2.2UH 3.5A 75 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383669-TMPC 0302H-2R2MG - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383669-TMPC 0302H-2R2MG
Inductors, Coils, Chokes - Fixed Inductors 1383669-TMPC 0302H-2R2MG
Win Source Part Number: 1383669-TMPC 0302H-2R2MG Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPC0302H Type: Molded Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±20% Material - Core: Carbonyl Powder Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 3.7A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383669-TMPC 0302H-2R2MG
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPC0302H
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Tolerance: ±20%
Material - Core: Carbonyl Powder
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 3.7A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-TMPC0302H-2R2MGDKR-ND 1383669-TMPC 0302H-2R2MG
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details