Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMPA 2313SP-220MN-D

Description
FIXED IND 22UH 18A 11 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 18A 11 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMPA2313SP-220MN-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 18A 11 MOHM SMD

FIXED IND 22UH 18A 11 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPA2313SP-220MN-DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 18A 11 MOHM SMD

FIXED IND 22UH 18A 11 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 4816-TMPA2313SP-220MN-DTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 18A 11 MOHM SMD

FIXED IND 22UH 18A 11 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383668-TMPA 2313SP-220MN-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383668-TMPA 2313SP-220MN-D
Inductors, Coils, Chokes - Fixed Inductors 1383668-TMPA 2313SP-220MN-D
Win Source Part Number: 1383668-TMPA 2313SP-220MN-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: TMPA2313SP Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.925" L x 0.866" W (23.50mm x 22.00mm) Inductance: 22 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 80 pcs Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TAI-TECH Advanced Electronics Current - Saturation (Isat): 14A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383668-TMPA 2313SP-220MN-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TMPA2313SP
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.925" L x 0.866" W (23.50mm x 22.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 80 pcs
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TAI-TECH Advanced Electronics
Current - Saturation (Isat): 14A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-TMPA2313SP-220MN-DDKR-ND 1383668-TMPA 2313SP-220MN-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details