Tai-Tech Advanced Electronics Co Ltd Fixed Inductors TMIM201210HL-1R5MB

Description
FIXED IND 1.5UH 2.6A 85 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.6A 85 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-TMIM201210HL-1R5MBTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 2.6A 85 MOHM SMD

FIXED IND 1.5UH 2.6A 85 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-TMIM201210HL-1R5MBTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details