Tai-Tech Advanced Electronics Co Ltd Fixed Inductors THFD3822SV-R68MN-D

Description
IND 0.68UH 0.11MOHM 154A TH
Request a Quote Datasheet
Description
IND 0.68UH 0.11MOHM 154A TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-THFD3822SV-R68MN-D-ND - DigiKey
Thief River Falls, MN, United States
IND 0.68UH 0.11MOHM 154A TH

IND 0.68UH 0.11MOHM 154A TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-THFD3822SV-R68MN-D-ND
Product Name Fixed Inductors
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details