FIXED IND 22UH 200MA 3.61 OHM
FIXED IND 22UH 200MA 3.61 OHM
FIXED IND 22UH 200MA 3.61 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-SWF1608RIV-220KCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |