FIXED IND 220NH 450MA 500 MOHM
FIXED IND 220NH 450MA 500 MOHM
FIXED IND 220NH 450MA 500 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-SNLU252018QV-R22JCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |