TAI-TECH ADVANCED ELECTRONICS CO LTD
SEPI100710LN-R33M-R1810 -- FIXED INDUCTORS
Tai-Tech Advanced Electronics Co Ltd
Fixed Inductors
SEPI100710LN-R33M-R1810
Description
IND 0.33UH 0.185MOHM 68A
Request a Quote
Email Supplier
Datasheet
Description
IND 0.33UH 0.185MOHM 68A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4816-SEPI100710LN-R33M-R1810TR-ND |
|
Product Name
|
Fixed Inductors |
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
120 microH
Q Factor
70
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Application
RF Choke
DCR
0.2500 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.0680 microH
DCR
0.3800 ohms
View Details
2 suppliers