Tai-Tech Advanced Electronics Co Ltd Connectors,Interconnects PAS4420F-352K-F10

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 144mOhm Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 144mOhm Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 144mOhm Frequency - Self Resonant: 1.5GHz Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Inductance: 350μH
Tolerance: ±20%
DC Resistance (DCR): 144mOhm
Frequency - Self Resonant: 1.5GHz
Inductance Frequency - Test: 2.5 MHz
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details