FIXED IND 6.8UH 3.3A 34 MOHM SMD
FIXED IND 6.8UH 3.3A 34 MOHM SMD
FIXED IND 6.8UH 3.3A 34 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-HPC6045NV-6R8MCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |