FIXED IND 39NH 300MA 600 MOHM
FIXED IND 39NH 300MA 600 MOHM
FIXED IND 39NH 300MA 600 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-HCI1608F-39NJ-MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |