Tai-Tech Advanced Electronics Co Ltd Fixed Inductors HCI1005FQ-1N2S-MS8

Description
FIXED IND 1.2NH 1A 70 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.2NH 1A 70 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-HCI1005FQ-1N2S-MS8TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1A 70 MOHM SMD

FIXED IND 1.2NH 1A 70 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-HCI1005FQ-1N2S-MS8TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details