FIXED IND 0.6NH 1A 50 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-HCI0603FQ-0N6S-MS8TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| DCR | 0.0500 ohms |