Tai-Tech Advanced Electronics Co Ltd 100 MHZ Inductor and Choke HCB 4532KF-800T90

Description
80 OHMS @ 100 MHZ 1 POWER LINE F Product overview: HCB 4532KF-800T90 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 4532KF-800T90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 OHMS @ 100 MHZ 1 POWER LINE F Product overview: HCB 4532KF-800T90 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 4532KF-800T90 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHZ Inductor and Choke - 841-HCB 4532KF-800T90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHZ Inductor and Choke
841-HCB 4532KF-800T90
100 MHZ Inductor and Choke 841-HCB 4532KF-800T90
80 OHMS @ 100 MHZ 1 POWER LINE F Product overview: HCB 4532KF-800T90 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 4532KF-800T90 can be used for catalog matching and distributor lookup.

80 OHMS @ 100 MHZ 1 POWER LINE F Product overview: HCB 4532KF-800T90 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 4532KF-800T90 can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Ferrite Beads and Chips - 1382212-HCB 4532KF-800T90 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382212-HCB 4532KF-800T90
Filters - Ferrite Beads and Chips 1382212-HCB 4532KF-800T90
Win Source Part Number: 1382212-HCB 4532KF-800T90 Category: Filters>Ferrite Beads and Chips Series: HCB4532KF Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 9A Filter Type: Power Line Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz DC Resistance (DCR) (Max): 10mOhm Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1382212-HCB 4532KF-800T90
Category: Filters>Ferrite Beads and Chips
Series: HCB4532KF
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 9A
Filter Type: Power Line
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB4532KF-800T90CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB4532KF-800T90CT-ND
Ferrite Beads and Chips 4816-HCB4532KF-800T90CT-ND
80 OHMS @ 100 MHZ 1 POWER LINE F

80 OHMS @ 100 MHZ 1 POWER LINE F

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB4532KF-800T90DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB4532KF-800T90DKR-ND
Ferrite Beads and Chips 4816-HCB4532KF-800T90DKR-ND
80 OHMS @ 100 MHZ 1 POWER LINE F

80 OHMS @ 100 MHZ 1 POWER LINE F

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB4532KF-800T90TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB4532KF-800T90TR-ND
Ferrite Beads and Chips 4816-HCB4532KF-800T90TR-ND
FERRITE BEAD 80 OHM 1812 1LN

FERRITE BEAD 80 OHM 1812 1LN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Chip Inductors Ferrite Beads
Product Number 841-HCB 4532KF-800T90 1382212-HCB 4532KF-800T90 4816-HCB4532KF-800T90CT-ND 4816-HCB4532KF-800T90TR-ND
Product Name 100 MHZ Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Packing Method Tape & Reel (TR) Tape Reel Tape Reel
Standards and Certifications RoHS
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details