600 OHMS @ 100 MHZ 1 POWER, SIGN
600 OHMS @ 100 MHZ 1 POWER, SIGN
FERRITE BEAD 600 OHM 1206 1LN
Win Source Part Number: 1382211-HCB 3216KF-601T20
Category: Filters>Ferrite Beads and Chips
Series: HCB3216
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 2A
Standard Package: 3,000 pcs
Filter Type: Power Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Chip Inductors |
| Product Number | 4816-HCB3216KF-601T20DKR-ND | 4816-HCB3216KF-601T20TR-ND | 1382211-HCB 3216KF-601T20 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Application | Power Choke | ||
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |