Win Source Part Number: 1382207-HCB 1608KF-601T20
Category: Filters>Ferrite Beads and Chips
Series: HCB1608
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
600 OHMS @ 100 MHZ 1 POWER, SIGN Product overview: HCB 1608KF-601T20 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 1608KF-601T20 can be used for catalog matching and distributor lookup.
600 OHMS @ 100 MHZ 1 POWER, SIGN
FERRITE BEAD 600 OHM 0603 1LN
600 OHMS @ 100 MHZ 1 POWER, SIGN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 1382207-HCB 1608KF-601T20 | 841-HCB 1608KF-601T20 | 4816-HCB1608KF-601T20CT-ND | 4816-HCB1608KF-601T20TR-ND |
| Product Name | Filters - Ferrite Beads and Chips | 100 MHZ Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads and Chips |
| Core Material | Ferrite | |||
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 600 ohms |