Tai-Tech Advanced Electronics Co Ltd Filters - Ferrite Beads and Chips HCB 1005KF-121T20

Description
Win Source Part Number: 1382205-HCB 1005KF-121T20 Category: Filters>Ferrite Beads and Chips Series: HCB1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 pcs Filter Type: Power Line Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382205-HCB 1005KF-121T20 Category: Filters>Ferrite Beads and Chips Series: HCB1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 pcs Filter Type: Power Line Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382205-HCB 1005KF-121T20 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382205-HCB 1005KF-121T20
Filters - Ferrite Beads and Chips 1382205-HCB 1005KF-121T20
Win Source Part Number: 1382205-HCB 1005KF-121T20 Category: Filters>Ferrite Beads and Chips Series: HCB1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 pcs Filter Type: Power Line Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 95mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382205-HCB 1005KF-121T20
Category: Filters>Ferrite Beads and Chips
Series: HCB1005
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 2A
Standard Package: 10,000 pcs
Filter Type: Power Line
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 95mOhm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB1005KF-121T20TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB1005KF-121T20TR-ND
Ferrite Beads and Chips 4816-HCB1005KF-121T20TR-ND
FERRITE BEAD 120 OHM 0402 1LN

FERRITE BEAD 120 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB1005KF-121T20CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB1005KF-121T20CT-ND
Ferrite Beads and Chips 4816-HCB1005KF-121T20CT-ND
120 OHMS @ 100 MHZ 1 POWER LINE

120 OHMS @ 100 MHZ 1 POWER LINE

Buy Now Datasheet
Ferrite Beads and Chips - 4816-HCB1005KF-121T20DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-HCB1005KF-121T20DKR-ND
Ferrite Beads and Chips 4816-HCB1005KF-121T20DKR-ND
120 OHMS @ 100 MHZ 1 POWER LINE

120 OHMS @ 100 MHZ 1 POWER LINE

Buy Now Datasheet
100 MHZ Inductor and Choke - 841-HCB 1005KF-121T20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHZ Inductor and Choke
841-HCB 1005KF-121T20
100 MHZ Inductor and Choke 841-HCB 1005KF-121T20
120 OHMS @ 100 MHZ 1 POWER LINE Product overview: HCB 1005KF-121T20 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 1005KF-121T20 can be used for catalog matching and distributor lookup.

120 OHMS @ 100 MHZ 1 POWER LINE Product overview: HCB 1005KF-121T20 from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 MHZ, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HCB 1005KF-121T20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 1382205-HCB 1005KF-121T20 4816-HCB1005KF-121T20TR-ND 4816-HCB1005KF-121T20CT-ND 841-HCB 1005KF-121T20
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips 100 MHZ Inductor and Choke
Core Material Ferrite
DCR 0.0950 ohms 0.0950 ohms 0.0950 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details