Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FERRITE BEADS
TAI-TECH ADVANCED ELECTRONICS CO LTD
FCM1608KF-600T07 -- BEAD/FILTER/EMI OPTIMIZATION >> FERRITE BEADS
Tai-Tech Advanced Electronics Co Ltd
Bead/Filter/EMI Optimization >> Ferrite Beads
FCM1608KF-600T07
Description
200mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet
Description
200mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
FCM1608KF-600T07
Bead/Filter/EMI Optimization >> Ferrite Beads
FCM1608KF-600T07
200mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS
200mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Ferrite Beads
Product Number
FCM1608KF-600T07
Product Name
Bead/Filter/EMI Optimization >> Ferrite Beads
Impedance
60 ohms
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
Automotive 0.0051uH 250MHz 0.7A Inductor and Choke
0603CS-5N1XJLW
Specs
Standards and Certifications
RoHS
View Details
2
suppliers
TE Connectivity
Inductors, Coils, Chokes - Fixed Inductors
SC303R3KT
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Application
RF Choke
Configuration
Fixed
View Details
4
suppliers
Interpower
Ferrite for 18AWG SJT cable
52100050
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KL32TTE331J
KL32TTE331J
Specs
Technology
Standard; Wirewound
Testing Frequency
796 kHz
DCR
34 ohms
View Details