Tai-Tech Advanced Electronics Co Ltd Ferrite Beads and Chips FCM 2012KF-600T09

Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4816-FCM2012KF-600T09TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM2012KF-600T09TR-ND
Ferrite Beads and Chips 4816-FCM2012KF-600T09TR-ND
FERRITE BEAD 60 OHM 0805 1LN

FERRITE BEAD 60 OHM 0805 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1382069-FCM 2012KF-600T09 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382069-FCM 2012KF-600T09
Filters - Ferrite Beads and Chips 1382069-FCM 2012KF-600T09
Win Source Part Number: 1382069-FCM 2012KF-600T09 Category: Filters>Ferrite Beads and Chips Series: FCM2012 Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 900mA Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382069-FCM 2012KF-600T09
Category: Filters>Ferrite Beads and Chips
Series: FCM2012
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 900mA
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Chip Inductors
Product Number 4816-FCM2012KF-600T09TR-ND 1382069-FCM 2012KF-600T09
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 900 milliamps 900 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 6.8 microH
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details