Tai-Tech Advanced Electronics Co Ltd Filters - Ferrite Beads and Chips FCM 1608KF-221T05

Description
Win Source Part Number: 1382067-FCM 1608KF-221T05 Category: Filters>Ferrite Beads and Chips Series: FCM1608 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 550mA Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382067-FCM 1608KF-221T05 Category: Filters>Ferrite Beads and Chips Series: FCM1608 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 550mA Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382067-FCM 1608KF-221T05 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382067-FCM 1608KF-221T05
Filters - Ferrite Beads and Chips 1382067-FCM 1608KF-221T05
Win Source Part Number: 1382067-FCM 1608KF-221T05 Category: Filters>Ferrite Beads and Chips Series: FCM1608 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 550mA Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382067-FCM 1608KF-221T05
Category: Filters>Ferrite Beads and Chips
Series: FCM1608
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 550mA
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1608KF-221T05TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1608KF-221T05TR-ND
Ferrite Beads and Chips 4816-FCM1608KF-221T05TR-ND
FERRITE BEAD 220 OHM 0603 1LN

FERRITE BEAD 220 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1608KF-221T05CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1608KF-221T05CT-ND
Ferrite Beads and Chips 4816-FCM1608KF-221T05CT-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1608KF-221T05DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1608KF-221T05DKR-ND
Ferrite Beads and Chips 4816-FCM1608KF-221T05DKR-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Chip Inductors Ferrite Beads Chip Inductors
Product Number 1382067-FCM 1608KF-221T05 4816-FCM1608KF-221T05TR-ND 4816-FCM1608KF-221T05CT-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
DCR 0.3000 ohms 0.3000 ohms 0.3000 ohms
Rated DC Current 550 milliamps 550 milliamps 550 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-331 0402DF-331XJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
DCR 2 ohms
Rated DC Current 200 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details