Tai-Tech Advanced Electronics Co Ltd Ferrite Beads and Chips FCM 1608HF-152T02

Description
FERRITE BEAD 1.5 KOHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.5 KOHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 4816-FCM1608HF-152T02TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1608HF-152T02TR-ND
Ferrite Beads and Chips 4816-FCM1608HF-152T02TR-ND
FERRITE BEAD 1.5 KOHM 0603 1LN

FERRITE BEAD 1.5 KOHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 4816-FCM1608HF-152T02TR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0120ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers