Tai-Tech Advanced Electronics Co Ltd Filters - Ferrite Beads and Chips FCM 1005KF-221T01

Description
Win Source Part Number: 1382065-FCM 1005KF-221T01 Category: Filters>Ferrite Beads and Chips Series: FCM1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 100mA Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382065-FCM 1005KF-221T01 Category: Filters>Ferrite Beads and Chips Series: FCM1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 100mA Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382065-FCM 1005KF-221T01 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382065-FCM 1005KF-221T01
Filters - Ferrite Beads and Chips 1382065-FCM 1005KF-221T01
Win Source Part Number: 1382065-FCM 1005KF-221T01 Category: Filters>Ferrite Beads and Chips Series: FCM1005 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 100mA Height (Max): 0.024" (0.60mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10,000 pcs

Win Source Part Number: 1382065-FCM 1005KF-221T01
Category: Filters>Ferrite Beads and Chips
Series: FCM1005
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 100mA
Height (Max): 0.024" (0.60mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 400mOhm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1005KF-221T01DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-221T01DKR-ND
Ferrite Beads and Chips 4816-FCM1005KF-221T01DKR-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1005KF-221T01CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-221T01CT-ND
Ferrite Beads and Chips 4816-FCM1005KF-221T01CT-ND
220 OHMS @ 100 MHZ 1 POWER, SIGN

220 OHMS @ 100 MHZ 1 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCM1005KF-221T01TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCM1005KF-221T01TR-ND
Ferrite Beads and Chips 4816-FCM1005KF-221T01TR-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Chip Inductors Chip Inductors Ferrite Beads
Product Number 1382065-FCM 1005KF-221T01 4816-FCM1005KF-221T01DKR-ND 4816-FCM1005KF-221T01TR-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms
Rated DC Current 100 milliamps 100 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Standards and Certifications RoHS
View Details