Tai-Tech Advanced Electronics Co Ltd Filters - Ferrite Beads and Chips FCA 3216KF4-301T02

Description
Win Source Part Number: 1382062-FCA 3216KF4-301T02 Category: Filters>Ferrite Beads and Chips Series: FCA3216 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 250mA Height (Max): 0.051" (1.30mm) Number of Lines: 4 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382062-FCA 3216KF4-301T02 Category: Filters>Ferrite Beads and Chips Series: FCA3216 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 250mA Height (Max): 0.051" (1.30mm) Number of Lines: 4 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382062-FCA 3216KF4-301T02 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382062-FCA 3216KF4-301T02
Filters - Ferrite Beads and Chips 1382062-FCA 3216KF4-301T02
Win Source Part Number: 1382062-FCA 3216KF4-301T02 Category: Filters>Ferrite Beads and Chips Series: FCA3216 Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 250mA Height (Max): 0.051" (1.30mm) Number of Lines: 4 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 400mOhm Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1382062-FCA 3216KF4-301T02
Category: Filters>Ferrite Beads and Chips
Series: FCA3216
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 250mA
Height (Max): 0.051" (1.30mm)
Number of Lines: 4
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 400mOhm
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCA3216KF4-301T02DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCA3216KF4-301T02DKR-ND
Ferrite Beads and Chips 4816-FCA3216KF4-301T02DKR-ND
300 OHMS @ 100 MHZ 4 POWER, SIGN

300 OHMS @ 100 MHZ 4 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCA3216KF4-301T02CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCA3216KF4-301T02CT-ND
Ferrite Beads and Chips 4816-FCA3216KF4-301T02CT-ND
300 OHMS @ 100 MHZ 4 POWER, SIGN

300 OHMS @ 100 MHZ 4 POWER, SIGN

Buy Now Datasheet
Ferrite Beads and Chips - 4816-FCA3216KF4-301T02TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
4816-FCA3216KF4-301T02TR-ND
Ferrite Beads and Chips 4816-FCA3216KF4-301T02TR-ND
FERRITE BEAD 300 OHM 1206 1LN

FERRITE BEAD 300 OHM 1206 1LN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Chip Inductors Chip Inductors Ferrite Beads
Product Number 1382062-FCA 3216KF4-301T02 4816-FCA3216KF4-301T02DKR-ND 4816-FCA3216KF4-301T02TR-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
DCR 0.4000 ohms 0.4000 ohms 0.4000 ohms
Rated DC Current 250 milliamps 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469819 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1 microH
Rated DC Current 600 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
SMD Power Choke - 301-2 - West Coast Magnetics
West Coast Magnetics
Specs
Application Power Choke
Inductance Range 3.2 microH
Inductance Tolerance 15 (+/- %)
View Details