FIXED IND 2.2UH 800MA 200 MOHM
FIXED IND 2.2UH 800MA 200 MOHM
FIXED IND 2.2UH 800MA 200 MOHM
800mA 2.2uH ±20% 150mΩ 0805 Inductors (SMD) ROHS
| DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 4816-CPI201210UF-2R2M-0A8DKR-ND | CPI201210UF-2R2M-0A8 | CPI201210UF-2R2M-0A8 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |