Tai-Tech Advanced Electronics Co Ltd Common Mode Chokes ACM 4532F2NV-220T03-D

Description
CMC 22UH 310MA 2LN 1.2 KOHM SMD
Request a Quote Datasheet
Description
CMC 22UH 310MA 2LN 1.2 KOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 4816-ACM4532F2NV-220T03-DTR-ND - DigiKey
Thief River Falls, MN, United States
CMC 22UH 310MA 2LN 1.2 KOHM SMD

CMC 22UH 310MA 2LN 1.2 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-ACM4532F2NV-220T03-DDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 22UH 310MA 2LN 1.2 KOHM SMD

CMC 22UH 310MA 2LN 1.2 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-ACM4532F2NV-220T03-DCT-ND - DigiKey
Thief River Falls, MN, United States
CMC 22UH 310MA 2LN 1.2 KOHM SMD

CMC 22UH 310MA 2LN 1.2 KOHM SMD

Buy Now Datasheet
22 UH 100 KHZ Inductor and Choke - 839-ACM 4532F2NV-220T03-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 UH 100 KHZ Inductor and Choke
839-ACM 4532F2NV-220T03-D
22 UH 100 KHZ Inductor and Choke 839-ACM 4532F2NV-220T03-D
22 UH @ 100 KHZ 2 LINE COMMON MO Product overview: ACM 4532F2NV-220T03-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 4532F2NV-220T03-D can be used for catalog matching and distributor lookup.

22 UH @ 100 KHZ 2 LINE COMMON MO Product overview: ACM 4532F2NV-220T03-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 4532F2NV-220T03-D can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Common Mode Chokes - 1381309-ACM 4532F2NV-220T03-D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381309-ACM 4532F2NV-220T03-D
Filters - Common Mode Chokes 1381309-ACM 4532F2NV-220T03-D
Win Source Part Number: 1381309-ACM 4532F2NV-220T03-D Category: Filters>Common Mode Chokes Series: ACM4532F2NV Package: Tape & Reel Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 310mA Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Impedance @ Frequency: 1.2 kOhms @ 10 MHz Inductance @ Frequency: 22 µH @ 100 kHz DC Resistance (DCR) (Max): 1Ohm Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs

Win Source Part Number: 1381309-ACM 4532F2NV-220T03-D
Category: Filters>Common Mode Chokes
Series: ACM4532F2NV
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 310mA
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Impedance @ Frequency: 1.2 kOhms @ 10 MHz
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 1Ohm
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 4816-ACM4532F2NV-220T03-DTR-ND 839-ACM 4532F2NV-220T03-D 1381309-ACM 4532F2NV-220T03-D
Product Name Common Mode Chokes 22 UH 100 KHZ Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 1 ohms 1 ohms
Rated DC Current 310 milliamps 310 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Application RF Choke
View Details
470uH 100KHz 0.5A Inductor and Choke - 71-DU1352-471M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details