CMC 100UH 200MA 2LN SMD AEC-Q200
CMC 100UH 200MA 2LN SMD AEC-Q200
CMC 100UH 200MA 2LN SMD AEC-Q200
Win Source Part Number: 1381308-ACM 4532F2NV-101T02-D
Category: Filters>Common Mode Chokes
Series: ACM4532F2NV
Package: Tape & Reel
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 100mA
Standard Package: 500 pcs
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
200MA @ 100 KHZ 2 LINE COMMON M Product overview: ACM 4532F2NV-101T02-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 4532F2NV-101T02-D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 4816-ACM4532F2NV-101T02-DTR-ND | 1381308-ACM 4532F2NV-101T02-D | 839-ACM 4532F2NV-101T02-D |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | 200MA 100 KHZ Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| Rated DC Current | 200 milliamps | 100 milliamps |