Win Source Part Number: 1381307-ACM 3225F2DV-220T02-D
Category: Filters>Common Mode Chokes
Series: ACM3225F2DV
Package: Tape & Reel
Voltage Rating - DC: 80V
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Current Rating (Max): 250mA
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.1 kOhms @ 10 MHz
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 500mOhm
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs
CMC 22UH 250MA 2LN 1.1 KOHM SMD
CMC 22UH 250MA 2LN 1.1 KOHM SMD
CMC 22UH 250MA 2LN 1.1 KOHM SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1381307-ACM 3225F2DV-220T02-D | 4816-ACM3225F2DV-220T02-DCT-ND |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Application | RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 22 microH | |
| DCR | 0.5000 ohms | 0.5000 ohms |