Tai-Tech Advanced Electronics Co Ltd 100 UH 100 KHZ Inductor and Choke ACM 3225F2DV-101T01-D

Description
100 UH @ 100 KHZ 2 LINE COMMON M Product overview: ACM 3225F2DV-101T01-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 3225F2DV-101T01-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 UH @ 100 KHZ 2 LINE COMMON M Product overview: ACM 3225F2DV-101T01-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 3225F2DV-101T01-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 UH 100 KHZ Inductor and Choke - 839-ACM 3225F2DV-101T01-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 UH 100 KHZ Inductor and Choke
839-ACM 3225F2DV-101T01-D
100 UH 100 KHZ Inductor and Choke 839-ACM 3225F2DV-101T01-D
100 UH @ 100 KHZ 2 LINE COMMON M Product overview: ACM 3225F2DV-101T01-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 3225F2DV-101T01-D can be used for catalog matching and distributor lookup.

100 UH @ 100 KHZ 2 LINE COMMON M Product overview: ACM 3225F2DV-101T01-D from TAI-TECH is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 UH, 100 KHZ. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 UH, 100 KHZ, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM 3225F2DV-101T01-D can be used for catalog matching and distributor lookup.

Supplier's Site
Common Mode Chokes - 4816-ACM3225F2DV-101T01-DDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 100UH 150MA 2LN 5.1 KOHM SMD

CMC 100UH 150MA 2LN 5.1 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-ACM3225F2DV-101T01-DCT-ND - DigiKey
Thief River Falls, MN, United States
CMC 100UH 150MA 2LN 5.1 KOHM SMD

CMC 100UH 150MA 2LN 5.1 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 4816-ACM3225F2DV-101T01-DTR-ND - DigiKey
Thief River Falls, MN, United States
CMC 100UH 150MA 2LN 5.1 KOHM SMD

CMC 100UH 150MA 2LN 5.1 KOHM SMD

Buy Now Datasheet
Filters - Common Mode Chokes - 1381306-ACM 3225F2DV-101T01-D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381306-ACM 3225F2DV-101T01-D
Filters - Common Mode Chokes 1381306-ACM 3225F2DV-101T01-D
Win Source Part Number: 1381306-ACM 3225F2DV-101T01-D Category: Filters>Common Mode Chokes Series: ACM3225F2DV-D Package: Tape & Reel Voltage Rating - DC: 80V Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Current Rating (Max): 150mA Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 5.1 kOhms @ 10 MHz Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 1.5Ohm Mounting Type: Surface Mount Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected Mfr: TAI-TECH Advanced Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381306-ACM 3225F2DV-101T01-D
Category: Filters>Common Mode Chokes
Series: ACM3225F2DV-D
Package: Tape & Reel
Voltage Rating - DC: 80V
Size / Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Current Rating (Max): 150mA
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 5.1 kOhms @ 10 MHz
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Mounting Type: Surface Mount
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
Mfr: TAI-TECH Advanced Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACM 3225F2DV-101T01-D 4816-ACM3225F2DV-101T01-DDKR-ND 1381306-ACM 3225F2DV-101T01-D
Product Name 100 UH 100 KHZ Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details