Tai-Saw Technology Co., Ltd. Crystals - TX0283D TX0283D

Description
Manufacturer: TAI-SAW TECHNOLOGY CO., LTD. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026461-TX0283D Categories: Crystals Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TAI-SAW TECHNOLOGY CO., LTD. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026461-TX0283D Categories: Crystals Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - TX0283D - 1026461-TX0283D - Win Source Electronics
Laguna Hills, CA, United States
Crystals - TX0283D
1026461-TX0283D
Crystals - TX0283D 1026461-TX0283D
Manufacturer: TAI-SAW TECHNOLOGY CO., LTD. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026461-TX0283D Categories: Crystals Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage

Manufacturer: TAI-SAW TECHNOLOGY CO., LTD.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026461-TX0283D
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1026461-TX0283D
Product Name Crystals - TX0283D
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details