RF SWITCH SP4T 30MHZ-4GHZ 30W
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2713-TS84410L-ND | TS84410L |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 1 to 5000 MHz | 30 to 4000 MHz |
| Insertion Loss | 0.7000 dB | 1 dB |