Tagore Technology, Inc. RF Switches TS7441L

Description
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS7441L-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS7441L-ND
RF Switches 2713-TS7441L-ND
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - TS7441L - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS7441L
RF and Wireless - RF Switches TS7441L
IC RF SWITCH SP4T 2.7GHZ 32QFN

IC RF SWITCH SP4T 2.7GHZ 32QFN

Supplier's Site
RF Switches - TS7441L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS7441L
RF Switches TS7441L
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS7441L-ND TS7441L TS7441L
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 2700 MHz 1 to 2700 MHz 1 to 2700 MHz
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
Millimeter Wave Switches (DC-50 GHz), 4 x Reflective SPDT - RC-4SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details