Tagore Technology, Inc. RF Switches TS7421L

Description
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS7421L-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS7421L-ND
RF Switches 2713-TS7421L-ND
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)

RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - TS7421L - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS7421L
RF and Wireless - RF Switches TS7421L
IC RF SWITCH SPDT 5GHZ 32QFN

IC RF SWITCH SPDT 5GHZ 32QFN

Supplier's Site
RF Switches - TS7421L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS7421L
RF Switches TS7421L
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)

RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS7421L-ND TS7421L TS7421L
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 5000 MHz 500 to 5000 MHz 500 to 5000 MHz
Insertion Loss 0.3000 dB 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD234C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
0.7 to 2.7 GHz SP10T MIPI® Antenna Switch Module - SKY13498-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 700 to 2700 MHz
Isolation 20 to 35 dB
View Details
4 suppliers
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details