Tagore Technology, Inc. RF Switches TS72420K

Description
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS72420K-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS72420K-ND
RF Switches 2713-TS72420K-ND
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - TS72420K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS72420K
RF and Wireless - RF Switches TS72420K
IC RF SWITCH SP4T 3GHZ 16QFN

IC RF SWITCH SP4T 3GHZ 16QFN

Supplier's Site
RF Switches - TS72420K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS72420K
RF Switches TS72420K
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS72420K-ND TS72420K TS72420K
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.4500 dB 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details