Tagore Technology, Inc. RF Switches TS72250K

Description
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS72250K-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS72250K-ND
RF Switches 2713-TS72250K-ND
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - TS72250K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS72250K
RF and Wireless - RF Switches TS72250K
IC RF SWITCH SPDT 6GHZ 16QFN

IC RF SWITCH SPDT 6GHZ 16QFN

Supplier's Site
RF Switches - TS72250K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS72250K
RF Switches TS72250K
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS72250K-ND TS72250K TS72250K
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz
Insertion Loss 0.3500 dB 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 2312-TGS2352-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MIS, 12L
Frequency Range 700 to 2700 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details