Tagore Technology, Inc. RF Switches TS63210K

Description
RF Switch IC Cellular SPDT 50Ohm 16-QFN (3x3)
Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm 16-QFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - TS63210K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS63210K
RF Switches TS63210K
RF Switch IC Cellular SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular SPDT 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - TS63210K - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS63210K
RF and Wireless - RF Switches TS63210K
IC RF SWITCH SPDT 1GHZ 16QFN

IC RF SWITCH SPDT 1GHZ 16QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number TS63210K TS63210K
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 1000 MHz 1 to 1000 MHz
Insertion Loss 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details