Tadiran U.S. Battery Division Batteries Non-Rechargeable (Primary) TL-5930/T

Description
D Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
D Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 439-1022-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
439-1022-ND
Batteries Non-Rechargeable (Primary) 439-1022-ND
D Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)

D Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA - 70102853 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA
70102853
Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA 70102853
Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA

Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - TL-5930/T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
TL-5930/T
Battery Products - Batteries Non-Rechargeable (Primary) TL-5930/T
BATTERY LITHIUM 3.6V D

BATTERY LITHIUM 3.6V D

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 439-1022-ND 70102853 TL-5930/T
Product Name Batteries Non-Rechargeable (Primary) Battery; Lithium; Cylindrical; Tab Termination; 3.6V; 19ah; 4mA Battery Products - Batteries Non-Rechargeable (Primary)
Standard Cylindrical Battery Sizes D D
Application General Purpose
Capacity 19 ampere-hr 19 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details