AA Lithium Thionyl Chloride 3.6V Battery Non-Rechargeable (Primary)
CYLINDRICAL BATTERY, AXIAL LEADED, EXTERNAL DIAMETER 14.5 MM, EXTERNAL HEIGHT 50.5 MM, LITHIUM, 2.1 AH, 3.6 V, AA. FREE 2 YEAR RADWELL WARRANTY
BATTERY LITHIUM 3.6V AA
CYLINDRICAL BATTERY, LITHIUM, 2.1Ah, 3.6V, AA; Battery Voltage:3.6V; Battery Size Code:AA; Battery Technology:Lithium; Battery Capacity:2.1Ah; Battery Terminals:Axial Leaded; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 439-1013-ND | 47533916 | TL-5104/P | 51B1198 |
| Product Name | Batteries Non-Rechargeable (Primary) | Battery | Battery Products - Batteries Non-Rechargeable (Primary) | Cylindrical Battery, Lithium, 2.1Ah, 3.6V, Aa; Battery Voltage Tadiran Batteries |
| Standard Cylindrical Battery Sizes | AA | AA | AA; AA | |
| Application | General Purpose | |||
| Capacity | 2.1 ampere-hr | 2.1 ampere-hr | 2.1 ampere-hr | |
| Operating Temperature | -67 to 185 F (-55 to 85 C) |