Tadiran U.S. Battery Division 3.6V Cylindrical - Battery LITH-6

Description
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.4 oz
Description
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.4 oz

Suppliers

Company
Product
Description
Supplier Links
3.6V Cylindrical - Battery - LITH-6 - Dantona Industries, Inc.
Wantagh, NY, United States
3.6V Cylindrical - Battery
LITH-6
3.6V Cylindrical - Battery LITH-6
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 1000mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.4 oz

Manufacturer: Tadiran

Product Category: 3.6V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 1000mAh

Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.6

Length: 1

Width:

Weight: 0.4 oz

Supplier's Site
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Tadiran Batteries - 83C5769 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Tadiran Batteries
83C5769
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Tadiran Batteries 83C5769
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA

LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Dantona Industries, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number LITH-6 83C5769
Product Name 3.6V Cylindrical - Battery Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Tadiran Batteries
Primary Batteries Lithium / Thionyl Chloride Lithium
Standard Cylindrical Battery Sizes Cylindrical 1/2AA
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.6 volts 3.6 volts
Capacity 1 ampere-hr 1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details