Tadiran U.S. Battery Division 3.6V Cylindrical - Battery COMP-6-5

Description
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Axial Leads Height: 0.6 Length: 2 Width: Weight: 0.6 oz
Description
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Axial Leads Height: 0.6 Length: 2 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
3.6V Cylindrical - Battery - COMP-6-5 - Dantona Industries, Inc.
Wantagh, NY, United States
3.6V Cylindrical - Battery
COMP-6-5
3.6V Cylindrical - Battery COMP-6-5
Manufacturer: Tadiran Product Category: 3.6V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 2100mAh Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Axial Leads Height: 0.6 Length: 2 Width: Weight: 0.6 oz

Manufacturer: Tadiran

Product Category: 3.6V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3.6V

Capacity: 2100mAh

Battery Chemistry: Lithium , Lithium Thionyl Chloride (ER/TL/LS)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Axial Leads

Height: 0.6

Length: 2

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-6-5
Product Name 3.6V Cylindrical - Battery
Primary Batteries Lithium / Thionyl Chloride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
AAA Rechargeable Batteries - 7760768 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details