Taco Comfort Solutions "MPT" Multi-Purpose Tanks

Description
TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these tank models are available with (4) system connections— two on each side of the tank located in both high and low positions to meet a wide range of application requirements. Other options include 1/2" Armaflex insulation for chilled water applications, 1" Silicon/fiberglass jacketed insulation for heating applications and 3/4" NPT connections on each nozzle for temperature/pressure ports and another port located in the center of the tank for mixed sensing.
Description
TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these tank models are available with (4) system connections— two on each side of the tank located in both high and low positions to meet a wide range of application requirements. Other options include 1/2" Armaflex insulation for chilled water applications, 1" Silicon/fiberglass jacketed insulation for heating applications and 3/4" NPT connections on each nozzle for temperature/pressure ports and another port located in the center of the tank for mixed sensing.

Suppliers

Company
Product
Description
Supplier Links
Cranston, RI, USA
"MPT" Multi-Purpose Tanks
"MPT" Multi-Purpose Tanks
TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these tank models are available with (4) system connections— two on each side of the tank located in both high and low positions to meet a wide range of application requirements. Other options include 1/2" Armaflex insulation for chilled water applications, 1" Silicon/fiberglass jacketed insulation for heating applications and 3/4" NPT connections on each nozzle for temperature/pressure ports and another port located in the center of the tank for mixed sensing.

TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes across this product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available.
Each of these tank models are available with (4) system connections— two on each side of the tank located in both high and low positions to meet a wide range of application requirements. Other options include 1/2" Armaflex insulation for chilled water applications, 1" Silicon/fiberglass jacketed insulation for heating applications and 3/4" NPT connections on each nozzle for temperature/pressure ports and another port located in the center of the tank for mixed sensing.

Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Storage Tanks and Process Tanks
Product Name "MPT" Multi-Purpose Tanks
Type General Purpose/ Bulk Storage Tank; Expansion Tank
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 1550_54x166 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details