TA-I Technology Co., Ltd. Custom Parts - Custom Parts (N - R) - RM04JTN152 RM04JTN152

Description
Manufacturer: TA-I Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122636-RM04JTN152 Resistance: 1.5 kΩ Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: TA-I Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122636-RM04JTN152 Resistance: 1.5 kΩ Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - RM04JTN152 - 1122636-RM04JTN152 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - RM04JTN152
1122636-RM04JTN152
Custom Parts - Custom Parts (N - R) - RM04JTN152 1122636-RM04JTN152
Manufacturer: TA-I Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122636-RM04JTN152 Resistance: 1.5 kΩ Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: TA-I
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122636-RM04JTN152
Resistance: 1.5 kΩ
Categories: Custom Parts
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1122636-RM04JTN152
Product Name Custom Parts - Custom Parts (N - R) - RM04JTN152
Unlock Full Specs
to access all available technical data